Panasonic Relays - Power Relays, Over 2 Amps AEP51024

Description
RELAY AUTO SPST 10A 24V
Datasheet
Description
RELAY AUTO SPST 10A 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - AEP51024 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
AEP51024
Relays - Power Relays, Over 2 Amps AEP51024
RELAY AUTO SPST 10A 24V

RELAY AUTO SPST 10A 24V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
AEP51024
General Purpose Relays AEP51024
General Purpose Relays AEP(EP) Relay

General Purpose Relays AEP(EP) Relay

Buy Now Datasheet
Power Relay, Spst, 10A, 24Vdc, Panel; Contact Configuration Panasonic - 29X2538 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst, 10A, 24Vdc, Panel; Contact Configuration Panasonic
29X2538
Power Relay, Spst, 10A, 24Vdc, Panel; Contact Configuration Panasonic 29X2538
POWER RELAY, SPST, 10A, 24VDC, PANEL; Contact Configuration:SPST; Coil Voltage:24VDC; Contact Current:10A; Product Range:EP Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Contact Voltage VDC:400V RoHS Compliant: Yes

POWER RELAY, SPST, 10A, 24VDC, PANEL; Contact Configuration:SPST; Coil Voltage:24VDC; Contact Current:10A; Product Range:EP Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Contact Voltage VDC:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number AEP51024 AEP51024 29X2538
Product Name Relays - Power Relays, Over 2 Amps General Purpose Relays Power Relay, Spst, 10A, 24Vdc, Panel; Contact Configuration Panasonic
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 24 volts 24 volts 24 volts
Mounting Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Timer Relays - 1232800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Basic relay - 788-164 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers