Manufacturer: Panasonic
Win Source Part Number: 911181-AEP18012
Series: AEP
Operating Temperature Range: -40°C ~ 80°C
Features: Relay SPST-NO (1 Form A) 12VDC Coil Chassis Mount
Package: Bulk
Mounting: Chassis Mount
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8536.41.0050
General Purpose Relays 1 Form A 80A 12VDC Sealed, 4.5W
RELAY SPST 80A 12V
| RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 6995838 | 911181-AEP18012 | 11N0316 | AEP18012 | AEP18012 |
| Product Name | Power Relays | Power Relays, Over 2 Amps - AEP18012 | Ep Relay Panasonic | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Poles | Single Pole (SP) | Single Pole (SP) | |||
| Mounting | Socket or Plug-in Style; Plug in | PCBoard; Chassis Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Approvals | RoHS | RoHS | |||
| Operating Temp | -40 F (-40 C) |