Panasonic Relays - Power Relays, Over 2 Amps AEP17012

Description
Win Source Part Number: 1377779-AEP17012 Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 80°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: AEP Package: Bulk Product Status: Active Base Product Number: AEP170 Mounting Type: Chassis Mount HTSUS: 8536.41.0050 ECCN: EAR99 Termination Style: Screw Terminal, Wire Leads Coil Voltage: 12VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current): 200 A Switching Voltage: 277VAC, 400VDC - Nom Coil Current: 500 mA Coil Type: Non Latching Must Operate Voltage: 9 VDC Must Release Voltage: 1 VDC Operate Time: 50 ms Release Time: 30 ms Relay Type: General Purpose
Request a Quote Datasheet
Description
Win Source Part Number: 1377779-AEP17012 Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 80°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: AEP Package: Bulk Product Status: Active Base Product Number: AEP170 Mounting Type: Chassis Mount HTSUS: 8536.41.0050 ECCN: EAR99 Termination Style: Screw Terminal, Wire Leads Coil Voltage: 12VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current): 200 A Switching Voltage: 277VAC, 400VDC - Nom Coil Current: 500 mA Coil Type: Non Latching Must Operate Voltage: 9 VDC Must Release Voltage: 1 VDC Operate Time: 50 ms Release Time: 30 ms Relay Type: General Purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1377779-AEP17012 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1377779-AEP17012
Relays - Power Relays, Over 2 Amps 1377779-AEP17012
Win Source Part Number: 1377779-AEP17012 Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 80°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: AEP Package: Bulk Product Status: Active Base Product Number: AEP170 Mounting Type: Chassis Mount HTSUS: 8536.41.0050 ECCN: EAR99 Termination Style: Screw Terminal, Wire Leads Coil Voltage: 12VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current): 200 A Switching Voltage: 277VAC, 400VDC - Nom Coil Current: 500 mA Coil Type: Non Latching Must Operate Voltage: 9 VDC Must Release Voltage: 1 VDC Operate Time: 50 ms Release Time: 30 ms Relay Type: General Purpose

Win Source Part Number: 1377779-AEP17012
Category: Relays - Power Relays, Over 2 Amps
Temperature Range - Operating: -40°C ~ 80°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electric Works
Series: AEP
Package: Bulk
Product Status: Active
Base Product Number: AEP170
Mounting Type: Chassis Mount
HTSUS: 8536.41.0050
ECCN: EAR99
Termination Style: Screw Terminal, Wire Leads
Coil Voltage: 12VDC
Contact Form: SPST-NO (1 Form A)
Contact Rating (Current): 200 A
Switching Voltage: 277VAC, 400VDC - Nom
Coil Current: 500 mA
Coil Type: Non Latching
Must Operate Voltage: 9 VDC
Must Release Voltage: 1 VDC
Operate Time: 50 ms
Release Time: 30 ms
Relay Type: General Purpose

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - AEP17012 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
AEP17012
Relays - Power Relays, Over 2 Amps AEP17012
RELAY GEN PURPOSE SPST 200A 12V

RELAY GEN PURPOSE SPST 200A 12V

Supplier's Site
Relay, Spst-No, 400Vdc, 200A; Contact Configuration Panasonic - 65W5789 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 400Vdc, 200A; Contact Configuration Panasonic
65W5789
Relay, Spst-No, 400Vdc, 200A; Contact Configuration Panasonic 65W5789
RELAY, SPST-NO, 400VDC, 200A; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:200A; Product Range:EP(AEP) Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Screw RoHS Compliant: Yes

RELAY, SPST-NO, 400VDC, 200A; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:200A; Product Range:EP(AEP) Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
AEP17012
General Purpose Relays AEP17012
General Purpose Relays EP (AEP) 200A 12V DC

General Purpose Relays EP (AEP) 200A 12V DC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 1377779-AEP17012 AEP17012 65W5789 AEP17012
Product Name Relays - Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Spst-No, 400Vdc, 200A; Contact Configuration Panasonic General Purpose Relays
Mounting PCBoard; Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

30A-60A Miniature Power Relay - CHS01 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relay module - 2042-3829 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Power Relays - 6867076 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details
3 suppliers
Type 27.01 - Step relay 10A - 270182300000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Panel
Approvals CE-2, IMQ-grande, EAC-1, ukca
NO 1
View Details