The Power Relay, SPST-NO, 90A, 250VAC, from Panasonic is designed for panel mounting and features a latching single coil configuration. It has a contact rating of 90A for resistive loads at 250VAC, with a maximum switching power of 24,840 VA. The relay operates with a low power consumption of 1.5W for the 1 coil latching type and 3.0W for the 2 coil latching type. It is compliant with IEC62055-31 UC3 standards and is RoHS compliant. The relay's dimensions are compact, measuring 38.5mm x 30mm x 17.5mm. Typical applications include smart meters, charge stations, and time switches. The relay is rated for an ambient temperature range of -40°C to +85°C and has a mechanical life expectancy of at least 1 million operations.
RELAY GEN PURPOSE SPST 90A 12V
POWER RELAY, SPST-NO, 90A, 250VAC, PANEL; Contact Configuration:SPST-N
General Purpose Relays 90A 250VAC 260degC 1 Coil Latching
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | ADZS12112 | 33AC7020 | ADZS12112 |
| Product Name | Relays - Power Relays, Over 2 Amps | Power Relay, Spst-No, 90A, 250Vac, Panel; Contact Configuration Panasonic | General Purpose Relays |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | |
| DC Coil Voltage | 12 volts | 12 volts | 12 volts |
| Mounting | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount |