DY Relay RoHS Compliant: Yes
General Purpose Relays 1 FormA,6VDC,180ohms Plastic Sealed
RELAY GEN PURPOSE SPST 10A 6V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 11N0301 | ADY12006 | ADY12006 |
| Product Name | Dy Relay Rohs Compliant Panasonic | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Approvals | RoHS | RoHS | |
| Relay Type | General | ||
| DC Coil Voltage | 6 volts | 6 volts | |
| Poles | Single Pole (SP) |