RELAY, SPST-NO, 277VAC, 16A; Contact Configuration:SPST-N
General Purpose Relays 16A 277VAC 1 Form A 2Coil Latching 9VDC
RELAY GEN PURPOSE SPST 16A 9V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 29X4611 | ADW1209HTW | ADW1209HTW |
| Product Name | Relay, Spst-No, 277Vac, 16A; Contact Configuration Panasonic | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Features | Latching | ||
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | |
| DC Coil Voltage | 9 volts | 9 volts | 9 volts |