Panasonic Power Relays, Over 2 Amps - ADW1203W ADW1203W

Description
Manufacturer: Panasonic Win Source Part Number: 911136-ADW1203W Series: DW Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Relay SPST-NO (1 Form A) 3VDC Coil Through Hole Package: Tray Mounting: Through Hole Family Name: ADW1203 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8536.41.0020
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 911136-ADW1203W Series: DW Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Relay SPST-NO (1 Form A) 3VDC Coil Through Hole Package: Tray Mounting: Through Hole Family Name: ADW1203 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8536.41.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - ADW1203W - 911136-ADW1203W - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - ADW1203W
911136-ADW1203W
Power Relays, Over 2 Amps - ADW1203W 911136-ADW1203W
Manufacturer: Panasonic Win Source Part Number: 911136-ADW1203W Series: DW Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Relay SPST-NO (1 Form A) 3VDC Coil Through Hole Package: Tray Mounting: Through Hole Family Name: ADW1203 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8536.41.0020

Manufacturer: Panasonic
Win Source Part Number: 911136-ADW1203W
Series: DW
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Relay SPST-NO (1 Form A) 3VDC Coil Through Hole
Package: Tray
Mounting: Through Hole
Family Name: ADW1203
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8536.41.0020

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
ADW1203W
General Purpose Relays ADW1203W
General Purpose Relays DW Relay 1 Form A 3V, 8Amps Latching

General Purpose Relays DW Relay 1 Form A 3V, 8Amps Latching

Buy Now Datasheet
Relay, Spst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic - 58T7753 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic
58T7753
Relay, Spst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic 58T7753
RELAY, SPST-NO, 250VAC, 30VDC, 8A; Contact Configuration:SPST-N O; Coil Voltage:3VDC; Contact Current:8A; Product Range:DW(ADW1) Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes

RELAY, SPST-NO, 250VAC, 30VDC, 8A; Contact Configuration:SPST-NO; Coil Voltage:3VDC; Contact Current:8A; Product Range:DW(ADW1) Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site
Relays - Power Relays, Over 2 Amps - ADW1203W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ADW1203W
Relays - Power Relays, Over 2 Amps ADW1203W
RELAY GEN PURPOSE SPST 8A 3V

RELAY GEN PURPOSE SPST 8A 3V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 911136-ADW1203W ADW1203W 58T7753 ADW1203W
Product Name Power Relays, Over 2 Amps - ADW1203W General Purpose Relays Relay, Spst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps
Mounting PCBoard; Through Hole PCBoard; Through Hole Through Hole
Relay Type General
Approvals RoHS RoHS
DC Coil Voltage 3 volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA03.1235N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details