General Purpose Relays DW Relay 1 Form A IEC60335-1compliant
RELAY, SPST-NO, 250VAC, 30VDC, 8A; Contact Configuration:SPST-N
RELAY GEN PURPOSE SPST 8A 3V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | ADW1203TW | 55W5100 | ADW1203TW |
| Product Name | General Purpose Relays | Relay, Spst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Approvals | RoHS | RoHS | |
| DC Coil Voltage | 3 volts | 3 volts | 3 volts |
| Features | Latching |