RELAY GEN PURPOSE SPST 16A 3V
RELAY, SPST-NO, 277VAC, 16A; Contact Configuration:SPST-N
General Purpose Relays 16A 277VAC 1 Form A 2Coil Latching 3VDC
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | ADW1203HT | 29X4605 | ADW1203HT |
| Product Name | Relays - Power Relays, Over 2 Amps | Relay, Spst-No, 277Vac, 16A; Contact Configuration Panasonic | General Purpose Relays |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | |
| DC Coil Voltage | 3 volts | 3 volts | 3 volts |
| Mounting | Through Hole | PCBoard; Through Hole |