Panasonic General Purpose Relays ADW1109HT

Description
General Purpose Relays 16A 277VAC 1 Form A 1Coil Latching 9VDC
Datasheet
Description
General Purpose Relays 16A 277VAC 1 Form A 1Coil Latching 9VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
ADW1109HT
General Purpose Relays ADW1109HT
General Purpose Relays 16A 277VAC 1 Form A 1Coil Latching 9VDC

General Purpose Relays 16A 277VAC 1 Form A 1Coil Latching 9VDC

Buy Now Datasheet
Relay, Spst-No, 277Vac, 16A; Contact Configuration Panasonic - 29X4599 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 277Vac, 16A; Contact Configuration Panasonic
29X4599
Relay, Spst-No, 277Vac, 16A; Contact Configuration Panasonic 29X4599
RELAY, SPST-NO, 277VAC, 16A; Contact Configuration:SPST-N O; Coil Voltage:9VDC; Contact Current:16A; Product Range:DW(ADW1) Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277VAC RoHS Compliant: Yes

RELAY, SPST-NO, 277VAC, 16A; Contact Configuration:SPST-NO; Coil Voltage:9VDC; Contact Current:16A; Product Range:DW(ADW1) Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
ADW1109HT
Relays - Power Relays, Over 2 Amps ADW1109HT
RELAY GEN PURPOSE SPST 16A 9V

RELAY GEN PURPOSE SPST 16A 9V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number ADW1109HT 29X4599 ADW1109HT
Product Name General Purpose Relays Relay, Spst-No, 277Vac, 16A; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps
Relay Type General
Approvals RoHS RoHS
DC Coil Voltage 9 volts 9 volts 9 volts
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Timer Relays - 1792917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Double Throw
Approvals RoHS
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 788-608 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers