Panasonic General Purpose Relays ADW1106HTW

Description
General Purpose Relays 16A 277VAC 1 Form A 1Coil Latching 6VDC
Datasheet
Description
General Purpose Relays 16A 277VAC 1 Form A 1Coil Latching 6VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
ADW1106HTW
General Purpose Relays ADW1106HTW
General Purpose Relays 16A 277VAC 1 Form A 1Coil Latching 6VDC

General Purpose Relays 16A 277VAC 1 Form A 1Coil Latching 6VDC

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
ADW1106HTW
Relays - Power Relays, Over 2 Amps ADW1106HTW
RELAY GEN PURPOSE SPST 16A 6V

RELAY GEN PURPOSE SPST 16A 6V

Supplier's Site
Relay, Spst-No, 277Vac, 16A; Contact Configuration Panasonic - 29X4598 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 277Vac, 16A; Contact Configuration Panasonic
29X4598
Relay, Spst-No, 277Vac, 16A; Contact Configuration Panasonic 29X4598
RELAY, SPST-NO, 277VAC, 16A; Contact Configuration:SPST-N O; Coil Voltage:6VDC; Contact Current:16A; Product Range:DW(ADW1) Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277VAC RoHS Compliant: Yes

RELAY, SPST-NO, 277VAC, 16A; Contact Configuration:SPST-NO; Coil Voltage:6VDC; Contact Current:16A; Product Range:DW(ADW1) Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number ADW1106HTW ADW1106HTW 29X4598
Product Name General Purpose Relays Relays - Power Relays, Over 2 Amps Relay, Spst-No, 277Vac, 16A; Contact Configuration Panasonic
Relay Type General
Approvals RoHS RoHS
DC Coil Voltage 6 volts 6 volts 6 volts
Poles Single Pole (SP) Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA21S.6022 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Power Relays - FTR-H2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details