Panasonic Pressure Sensor, 1Mpa, 1 Port, 5Mm; Operating Pressure Max Panasonic ADP5171

Description
PRESSURE SENSOR, 1MPA, 1 PORT, 5MM; Operating Pressure Max:1MPa; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:5VDC; Port Style:Single Axial Barbless; Supply Current:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 1MPA, 1 PORT, 5MM; Operating Pressure Max:1MPa; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:5VDC; Port Style:Single Axial Barbless; Supply Current:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 1Mpa, 1 Port, 5Mm; Operating Pressure Max Panasonic - 85Y3249 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 1Mpa, 1 Port, 5Mm; Operating Pressure Max Panasonic
85Y3249
Pressure Sensor, 1Mpa, 1 Port, 5Mm; Operating Pressure Max Panasonic 85Y3249
PRESSURE SENSOR, 1MPA, 1 PORT, 5MM; Operating Pressure Max:1MPa; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:5VDC; Port Style:Single Axial Barbless; Supply Current:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

PRESSURE SENSOR, 1MPA, 1 PORT, 5MM; Operating Pressure Max:1MPa; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:5VDC; Port Style:Single Axial Barbless; Supply Current:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 85Y3249
Product Name Pressure Sensor, 1Mpa, 1 Port, 5Mm; Operating Pressure Max Panasonic
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 2726960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Media Gas; Air
View Details
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
MP Constant Voltage - MP50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details