Panasonic Pressure Sensor, -100Kpa, 1 Port, 3Mm; Operating Pressure Max Panasonic ADP5110

Description
PRESSURE SENSOR, -100KPA, 1 PORT, 3MM; Operating Pressure Max:-100kPa; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:5VDC; Port Style:Single Axial Barbless; Supply Current:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, -100KPA, 1 PORT, 3MM; Operating Pressure Max:-100kPa; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:5VDC; Port Style:Single Axial Barbless; Supply Current:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, -100Kpa, 1 Port, 3Mm; Operating Pressure Max Panasonic - 85Y3247 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, -100Kpa, 1 Port, 3Mm; Operating Pressure Max Panasonic
85Y3247
Pressure Sensor, -100Kpa, 1 Port, 3Mm; Operating Pressure Max Panasonic 85Y3247
PRESSURE SENSOR, -100KPA, 1 PORT, 3MM; Operating Pressure Max:-100kPa; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:5VDC; Port Style:Single Axial Barbless; Supply Current:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

PRESSURE SENSOR, -100KPA, 1 PORT, 3MM; Operating Pressure Max:-100kPa; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:5VDC; Port Style:Single Axial Barbless; Supply Current:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 85Y3247
Product Name Pressure Sensor, -100Kpa, 1 Port, 3Mm; Operating Pressure Max Panasonic
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
MP Constant Voltage - MP56 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure sensor - SDE3-V1Z-B-HQ4-2N-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential; Vacuum
View Details
2 suppliers
Pressure Sensors, Transducers - Industrial - 725-1695-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
2 suppliers