"Pressure Sensor 142.24PSI (980.7kPa) Vented Gauge Male - 0.1"" (2.5mm) Tube 0 mV ~ 65 mV 6-DIP Module"
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | P17163-ND |
| Product Name | Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer |
| Measurement Type | Gauge |
| Signal Output | Analog Voltage; Wheatstone Bridge |
| Features | Temperature Compensated |