RELAY GEN PURPOSE SPST 50A 24V
POWER RELAY, SPST-NO, 24VDC, 50A, TH; Contact Configuration:SPST-N
General Purpose Relays 24V 50A 2 Coil Reverse polarity
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | ADJH24024 | 33AC4157 | ADJH24024 |
| Product Name | Relays - Power Relays, Over 2 Amps | Power Relay, Spst-No, 24Vdc, 50A, Th; Contact Configuration Panasonic | General Purpose Relays |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | |
| DC Coil Voltage | 24 volts | 24 volts | 24 volts |
| Mounting | Through Hole | PCBoard; Through Hole |