Manufacturer: Panasonic
Win Source Part Number: 860073-ADJ66024
Series: ADJ
Operating Temperature Range: -40°C ~ 70°C
Features: General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Through Hole
Package: Box
Mounting: Through Hole
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.41.0050
General Purpose Relays 2 Form A, 24VDC Single-Side-Stable
DJ Relay RoHS Compliant: Yes
RELAY GEN PURPOSE DPST 10A 24V
| Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 860073-ADJ66024 | ADJ66024 | 11N0222 | ADJ66024 |
| Product Name | Power Relays, Over 2 Amps - ADJ66024 | General Purpose Relays | Dj Relay Rohs Compliant Panasonic | Relays - Power Relays, Over 2 Amps |
| Mounting | PCBoard; Through Hole | Through Hole | ||
| Relay Type | General | |||
| Approvals | RoHS | RoHS |