General Purpose Relays 2c 2-Coil Latch 48V Flux
RELAY GEN PURPOSE DPDT 10A 48V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | ADJ53048 | 12N3449 | ADJ53048 |
| Product Name | General Purpose Relays | Dj Relay, 2Form Panasonic | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Approvals | RoHS | ||
| DC Coil Voltage | 48 volts | 48 volts |