General Purpose Relays 16A 5VDC SPDT 2 COIL LATCHING PCB
DJ Relay RoHS Compliant: Yes
POWER RELAY, SPDT, 5VDC, TH ROHS COMPLIANT: YES
RELAY GEN PURPOSE SPDT 16A 5V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | ADJ14005 | 12N3366 | 08AK9447 | ADJ14005 |
| Product Name | General Purpose Relays | Dj Relay Rohs Compliant Panasonic | Power Relay, Spdt, 5Vdc, Th Rohs Compliant Panasonic | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |||
| DC Coil Voltage | 5 volts | 5 volts | ||
| Approvals | RoHS | RoHS | ||
| Features | Latching |