General Purpose Relays 1 Form C, 12VDC Latch w/ Test button
RELAY GEN PURPOSE SPDT 16A 12V
Relay;E-Mech;Latchin
DJ Relay RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | ADJ11112 | ADJ11112 | 70158302 | 57K2859 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay;E-Mech;Latching;SPDT-NO/NC;Cur-Rtg 16A;Ctrl-V 12DC;Vol-Rtg 250AC;PCB Mnt | Dj Relay Rohs Compliant Panasonic |
| Relay Type | General | |||
| Approvals | RoHS | cULus, VDE | RoHS | |
| DC Coil Voltage | 12 volts | 12 volts | ||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw |