DJ Relay RoHS Compliant: Yes
Relay;E-Mech;Latchin
RELAY GEN PURPOSE SPDT 16A 5V
General Purpose Relays 1 Form C, 5VDC Latch w/ Test button
| Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 12N3352 | 70158301 | ADJ11105 | ADJ11105 |
| Product Name | Dj Relay Rohs Compliant Panasonic | Relay;E-Mech;Latching;SPDT-NO/NC;Cur-Rtg 16A;Ctrl-V 5DC;Vol-Rtg 250AC;PCB Mnt | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Approvals | RoHS | cULus, VDE | RoHS | |
| Mounting | PCBoard | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | ||
| Maximum Switching Current | 16.00 amps |