Panasonic Power Relays, Over 2 Amps - ACV32212 ACV32212

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 767038-ACV32212 Series: ACV Packaging: Tube Termination Style: Plug In Operating Temperature Range: -40°C ~ 85°C Features: Resistor Contact Form: SPST-NO (1 Form A) Contact Material: Silver Alloy, Cadmium Free Mounting: Socketable Coil Resistance: 142.3 Ohms Coil Current: 84mA Operate Time: 10ms Relay Type: Automotive Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 20A Switching Voltage: 14VDC - Nom Release Time: 15ms Coil Power: 1 W Part Status: Obsolete(EOL) Family Name: ACV Categories: Relays Turn On Voltage (Maximum): 7 VDC Turn Off Voltage (Minimum): 0.6 VDC Introduction Date: December 11, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 767038-ACV32212 Series: ACV Packaging: Tube Termination Style: Plug In Operating Temperature Range: -40°C ~ 85°C Features: Resistor Contact Form: SPST-NO (1 Form A) Contact Material: Silver Alloy, Cadmium Free Mounting: Socketable Coil Resistance: 142.3 Ohms Coil Current: 84mA Operate Time: 10ms Relay Type: Automotive Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 20A Switching Voltage: 14VDC - Nom Release Time: 15ms Coil Power: 1 W Part Status: Obsolete(EOL) Family Name: ACV Categories: Relays Turn On Voltage (Maximum): 7 VDC Turn Off Voltage (Minimum): 0.6 VDC Introduction Date: December 11, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - ACV32212 - 767038-ACV32212 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - ACV32212
767038-ACV32212
Power Relays, Over 2 Amps - ACV32212 767038-ACV32212
Manufacturer: Panasonic Electric Works Win Source Part Number: 767038-ACV32212 Series: ACV Packaging: Tube Termination Style: Plug In Operating Temperature Range: -40°C ~ 85°C Features: Resistor Contact Form: SPST-NO (1 Form A) Contact Material: Silver Alloy, Cadmium Free Mounting: Socketable Coil Resistance: 142.3 Ohms Coil Current: 84mA Operate Time: 10ms Relay Type: Automotive Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 20A Switching Voltage: 14VDC - Nom Release Time: 15ms Coil Power: 1 W Part Status: Obsolete(EOL) Family Name: ACV Categories: Relays Turn On Voltage (Maximum): 7 VDC Turn Off Voltage (Minimum): 0.6 VDC Introduction Date: December 11, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electric Works
Win Source Part Number: 767038-ACV32212
Series: ACV
Packaging: Tube
Termination Style: Plug In
Operating Temperature Range: -40°C ~ 85°C
Features: Resistor
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Alloy, Cadmium Free
Mounting: Socketable
Coil Resistance: 142.3 Ohms
Coil Current: 84mA
Operate Time: 10ms
Relay Type: Automotive
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 20A
Switching Voltage: 14VDC - Nom
Release Time: 15ms
Coil Power: 1 W
Part Status: Obsolete(EOL)
Family Name: ACV
Categories: Relays
Turn On Voltage (Maximum): 7 VDC
Turn Off Voltage (Minimum): 0.6 VDC
Introduction Date: December 11, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category High Voltage Relays
Product Number 767038-ACV32212
Product Name Power Relays, Over 2 Amps - ACV32212
Resistance 142 ohms
Unlock Full Specs
to access all available technical data

Similar Products

50A HVDC Relay - CHDR1-50 - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 9 to 110 volts
View Details
Power Relays, Over 2 Amps - Z2835-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers
Type 39.31 - MasterINTERFACE – MasterPLUS EMR Relay Interface Module 6A - 393101250060 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals CE-2, EAC-1, CSA, cRUus, ukca, VDE, RINA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers