Panasonic Relays - Automotive Relays ACTE3CH2A05V

Description
Win Source Part Number: 959465-ACTE3CH2A05V Category: Relays>Automotive Relays Series: ACTE Termination Style: PC Pin Features: Sealed - Flux Protection Package: Tube Contact Form: SPDT (1 Form C) x 2 Contact Material: Silver Alloy Standard Package: 40 Coil Resistance: 160 Ohms Coil Current: 75 mA Operate Time: 10 ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 20 A Switching Voltage: 14VDC - Nom Release Time: 10 ms Coil Power: 900mW Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 6.5 VDC Must Release Voltage: 0.8 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Other Names: 255-ACTE3CH2A05V Base Product Number: ACTE3
Request a Quote Datasheet
Description
Win Source Part Number: 959465-ACTE3CH2A05V Category: Relays>Automotive Relays Series: ACTE Termination Style: PC Pin Features: Sealed - Flux Protection Package: Tube Contact Form: SPDT (1 Form C) x 2 Contact Material: Silver Alloy Standard Package: 40 Coil Resistance: 160 Ohms Coil Current: 75 mA Operate Time: 10 ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 20 A Switching Voltage: 14VDC - Nom Release Time: 10 ms Coil Power: 900mW Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 6.5 VDC Must Release Voltage: 0.8 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Other Names: 255-ACTE3CH2A05V Base Product Number: ACTE3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Automotive Relays - 959465-ACTE3CH2A05V - Win Source Electronics
Laguna Hills, CA, United States
Relays - Automotive Relays
959465-ACTE3CH2A05V
Relays - Automotive Relays 959465-ACTE3CH2A05V
Win Source Part Number: 959465-ACTE3CH2A05V Category: Relays>Automotive Relays Series: ACTE Termination Style: PC Pin Features: Sealed - Flux Protection Package: Tube Contact Form: SPDT (1 Form C) x 2 Contact Material: Silver Alloy Standard Package: 40 Coil Resistance: 160 Ohms Coil Current: 75 mA Operate Time: 10 ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 20 A Switching Voltage: 14VDC - Nom Release Time: 10 ms Coil Power: 900mW Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 6.5 VDC Must Release Voltage: 0.8 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Other Names: 255-ACTE3CH2A05V Base Product Number: ACTE3

Win Source Part Number: 959465-ACTE3CH2A05V
Category: Relays>Automotive Relays
Series: ACTE
Termination Style: PC Pin
Features: Sealed - Flux Protection
Package: Tube
Contact Form: SPDT (1 Form C) x 2
Contact Material: Silver Alloy
Standard Package: 40
Coil Resistance: 160 Ohms
Coil Current: 75 mA
Operate Time: 10 ms
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 20 A
Switching Voltage: 14VDC - Nom
Release Time: 10 ms
Coil Power: 900mW
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 6.5 VDC
Must Release Voltage: 0.8 VDC
HTSUS: 8536.41.0050
Mfr: Panasonic Electric Works
Other Names: 255-ACTE3CH2A05V
Base Product Number: ACTE3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electromechanical Relays
Product Number 959465-ACTE3CH2A05V
Product Name Relays - Automotive Relays
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.23 - Modular step relays - 202391100000 - Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, CE-2, cRUus, EAC-1, LLOYD, ukca, RINA
NO 1
NC 1
View Details
Electromechanical Relays & Contactors - 1-1415543-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
30A-60A Miniature Power Relay - CHS01 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details