Panasonic Relays - Automotive Relays ACNM1112

Description
Win Source Part Number: 1373508-ACNM1112 Category: Relays - Automotive Relays Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 32 pct. MSL Level: Not Applicable Mfr: Panasonic Electric Works Series: ACNM Package: Tube Product Status: Active Base Product Number: ACNM111 Mounting Type: Through Hole HTSUS: 8536.41.0050 ECCN: EAR99 Contact Material: Silver Alloy, Cadmium Free Termination Style: PC Pin Coil Voltage: 12VDC Contact Form: SPDT (1 Form C) Contact Rating (Current): 30 A Switching Voltage: 14VDC - Nom Coil Current: 53.3 mA Coil Type: Non Latching Must Operate Voltage: 7.2 VDC Must Release Voltage: 1 VDC Operate Time: 10 ms Release Time: 10 ms Coil Resistance: 225 Ohms Coil Power: 640mW
Request a Quote Datasheet
Description
Win Source Part Number: 1373508-ACNM1112 Category: Relays - Automotive Relays Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 32 pct. MSL Level: Not Applicable Mfr: Panasonic Electric Works Series: ACNM Package: Tube Product Status: Active Base Product Number: ACNM111 Mounting Type: Through Hole HTSUS: 8536.41.0050 ECCN: EAR99 Contact Material: Silver Alloy, Cadmium Free Termination Style: PC Pin Coil Voltage: 12VDC Contact Form: SPDT (1 Form C) Contact Rating (Current): 30 A Switching Voltage: 14VDC - Nom Coil Current: 53.3 mA Coil Type: Non Latching Must Operate Voltage: 7.2 VDC Must Release Voltage: 1 VDC Operate Time: 10 ms Release Time: 10 ms Coil Resistance: 225 Ohms Coil Power: 640mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Automotive Relays - 1373508-ACNM1112 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Automotive Relays
1373508-ACNM1112
Relays - Automotive Relays 1373508-ACNM1112
Win Source Part Number: 1373508-ACNM1112 Category: Relays - Automotive Relays Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 32 pct. MSL Level: Not Applicable Mfr: Panasonic Electric Works Series: ACNM Package: Tube Product Status: Active Base Product Number: ACNM111 Mounting Type: Through Hole HTSUS: 8536.41.0050 ECCN: EAR99 Contact Material: Silver Alloy, Cadmium Free Termination Style: PC Pin Coil Voltage: 12VDC Contact Form: SPDT (1 Form C) Contact Rating (Current): 30 A Switching Voltage: 14VDC - Nom Coil Current: 53.3 mA Coil Type: Non Latching Must Operate Voltage: 7.2 VDC Must Release Voltage: 1 VDC Operate Time: 10 ms Release Time: 10 ms Coil Resistance: 225 Ohms Coil Power: 640mW

Win Source Part Number: 1373508-ACNM1112
Category: Relays - Automotive Relays
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 32 pct.
MSL Level: Not Applicable
Mfr: Panasonic Electric Works
Series: ACNM
Package: Tube
Product Status: Active
Base Product Number: ACNM111
Mounting Type: Through Hole
HTSUS: 8536.41.0050
ECCN: EAR99
Contact Material: Silver Alloy, Cadmium Free
Termination Style: PC Pin
Coil Voltage: 12VDC
Contact Form: SPDT (1 Form C)
Contact Rating (Current): 30 A
Switching Voltage: 14VDC - Nom
Coil Current: 53.3 mA
Coil Type: Non Latching
Must Operate Voltage: 7.2 VDC
Must Release Voltage: 1 VDC
Operate Time: 10 ms
Release Time: 10 ms
Coil Resistance: 225 Ohms
Coil Power: 640mW

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
ACNM1112
General Purpose Relays ACNM1112
General Purpose Relays 1 FORM C 12VDC PCB

General Purpose Relays 1 FORM C 12VDC PCB

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1373508-ACNM1112 ACNM1112
Product Name Relays - Automotive Relays General Purpose Relays
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Industrial Relay - 700-CF040KB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Timer Relays - 119802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details