Panasonic Automotive Relays - ACJ1212 ACJ1212

Description
Manufacturer: Panasonic Win Source Part Number: 859255-ACJ1212 Series: ACJ Operating Temperature Range: -40°C ~ 85°C Package: Box Mounting: Through Hole Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 70 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8536.41.0050 Other Part Number: -ACJ1212-ND, 255-5159, ACJ1212-ND
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 859255-ACJ1212 Series: ACJ Operating Temperature Range: -40°C ~ 85°C Package: Box Mounting: Through Hole Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 70 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8536.41.0050 Other Part Number: -ACJ1212-ND, 255-5159, ACJ1212-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays - ACJ1212 - 859255-ACJ1212 - Win Source Electronics
Laguna Hills, CA, United States
Automotive Relays - ACJ1212
859255-ACJ1212
Automotive Relays - ACJ1212 859255-ACJ1212
Manufacturer: Panasonic Win Source Part Number: 859255-ACJ1212 Series: ACJ Operating Temperature Range: -40°C ~ 85°C Package: Box Mounting: Through Hole Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 70 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8536.41.0050 Other Part Number: -ACJ1212-ND, 255-5159, ACJ1212-ND

Manufacturer: Panasonic
Win Source Part Number: 859255-ACJ1212
Series: ACJ
Operating Temperature Range: -40°C ~ 85°C
Package: Box
Mounting: Through Hole
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 70
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8536.41.0050
Other Part Number: -ACJ1212-ND, 255-5159, ACJ1212-ND

Buy Now Datasheet
Automotive Relays - 6995718 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Relays
6995718
Automotive Relays 6995718
PCB relay,SPDT,12Vdc,7.2 V pickup, sealed

PCB relay,SPDT,12Vdc,7.2V pickup, sealed

Supplier's Site
Sheung Wan, Hong Kong
Automotive Relays
ACJ1212
Automotive Relays ACJ1212
Automotive Relays ACJ relay (1 Form C)

Automotive Relays ACJ relay (1 Form C)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 859255-ACJ1212 6995718 ACJ1212
Product Name Automotive Relays - ACJ1212 Automotive Relays Automotive Relays
Mounting PCBoard; Through Hole PCBoard; Pcb mount
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.0662N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Type 32.21 - Subminiature PCB relays 6A - 322170054300 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, VDE
Operating Temp -40 to 185 F (-40 to 85 C)
NO 1
View Details
Relay module - 858-390 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers