Panasonic Basic / Snap Action Switches ABV1612513

Description
Basic / Snap Action Switches SPDT Hinge LVR Wire
Datasheet
Description
Basic / Snap Action Switches SPDT Hinge LVR Wire
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ABV1612513
Basic / Snap Action Switches ABV1612513
Basic / Snap Action Switches SPDT Hinge LVR Wire

Basic / Snap Action Switches SPDT Hinge LVR Wire

Buy Now Datasheet
Microswitch, Hinge Lever, Spdt, 3A 250V; Microswitch Type Panasonic - 86K9344 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Hinge Lever, Spdt, 3A 250V; Microswitch Type Panasonic
86K9344
Microswitch, Hinge Lever, Spdt, 3A 250V; Microswitch Type Panasonic 86K9344
MICROSWITCH, HINGE LEVER, SPDT, 3A 250V; Microswitch Type:Miniature; Contact Configuration:SPDT; Contact Current Max:3A; Product Range:ABV Series; Contact Voltage AC Nom:250VAC; Operating Force Max:1.18N; Contact Current AC Max:3A RoHS Compliant: Yes

MICROSWITCH, HINGE LEVER, SPDT, 3A 250V; Microswitch Type:Miniature; Contact Configuration:SPDT; Contact Current Max:3A; Product Range:ABV Series; Contact Voltage AC Nom:250VAC; Operating Force Max:1.18N; Contact Current AC Max:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number ABV1612513 86K9344
Product Name Basic / Snap Action Switches Microswitch, Hinge Lever, Spdt, 3A 250V; Microswitch Type Panasonic
Actuator Style Lever Lever Style
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Actuating Force 7.19 oz (2 N)
Common Size Miniature
Unlock Full Specs
to access all available technical data

Similar Products

Single-Step Trigger Switch - U2-054 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C083M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details
Micro Switches - 7972570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Actuating Force 3 oz (0.8337 N)
View Details
Snap Action, Limit Switches - 450-3326-2-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp 14 to 140 F (-10 to 60 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details