Panasonic Basic / Snap Action Switches ABV1220513

Description
Basic / Snap Action Switches 250VAC 3A 1.96N Turquo Pin Plunger
Datasheet
Description
Basic / Snap Action Switches 250VAC 3A 1.96N Turquo Pin Plunger
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ABV1220513
Basic / Snap Action Switches ABV1220513
Basic / Snap Action Switches 250VAC 3A 1.96N Turquo Pin Plunger

Basic / Snap Action Switches 250VAC 3A 1.96N Turquo Pin Plunger

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Snap Action Switches
Product Number ABV1220513
Product Name Basic / Snap Action Switches
Actuator Style Pushbutton Style; Plunger
Standards and Certifications RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
Maximum Current 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1008349 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 2778691 - RS Components, Ltd.
Aratas America LLC
Specs
Actuator Style Pin Plunger
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
Two-Step Trigger Switch with Black Trigger Button - U2-169 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details