Panasonic 80SXV56M Polymer Capacitor
Panasonic 80SXV56M Polymer Capacitor
Panasonic 80SXV56M Polymer Capacitor
CAP ALUM POLY 56UF 20% 80V SMD
CAP ALUM POLY 56UF 20% 80V SMD
Aluminum Organic Polymer Capacitors 80VDC 56uF 20% 28mOhms SMD
CAP, 56UF, 80V, ALU ELEC, POLYMER, SMD; Capacitance:56µF; Voltage(DC):80V; Capacitor Case / Package:Radial Can - SMD; ESR:0.028ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, 56UF, 80V, ALU ELEC, POLYMER, SMD; Capacitance:56µF; Voltage(DC):80V; Capacitor Case / Package:Radial Can - SMD; ESR:0.028ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
| RS Components, Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2491225 | 80SXV56M | 80SXV56M | 80SXV56M | 33AH6892 |
| Product Name | Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Cap, 56Uf, 80V, Alu Elec, Polymer, Smd; Capacitance Panasonic |
| RoHS Compliant | Yes | Yes | |||
| Capacitance Range | 56 microF | 56 microF | 56 microF | 56 microF | |
| Capacitance Type | Fixed | Fixed | Fixed | ||
| Electrolytic Capacitors | Aluminum Electrolytic | ||||
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Solder |