Panasonic Capacitor 80SXV47M

Description
Aluminum Electrolytic Capacitor, Aluminum (solid Polymer), Product overview: 80SXV47M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-80SXV47M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitor, Aluminum (solid Polymer), Product overview: 80SXV47M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-80SXV47M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Capacitor
69-80SXV47M
Capacitor 69-80SXV47M
Aluminum Electrolytic Capacitor, Aluminum (solid Polymer), Product overview: 80SXV47M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-80SXV47M can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Aluminum (solid Polymer), Product overview: 80SXV47M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-80SXV47M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1359544-80SXV47M - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1359544-80SXV47M
Capacitors - Aluminum - Polymer Capacitors 1359544-80SXV47M
Win Source Part Number: 1359544-80SXV47M Category: Capacitors - Aluminum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 38 pct. Type: Polymer Mfr: Panasonic Electronic Components Series: OS-CON™, SXV Package: Tape & Reel Product Status: Active Package / Case: Radial, Can - SMD Base Product Number: 80SXV Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 80 V ESR (Equivalent Series Resistance): 28mOhm Lifetime @ Temp.: 1000 Hrs @ 125°C Applications: General Purpose Ripple Current @ Low Frequency: 49 mA @ 120 Hz Ripple Current @ High Frequency: 980 mA @ 10 kHz Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.500" (12.70mm) Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1359544-80SXV47M
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
Type: Polymer
Mfr: Panasonic Electronic Components
Series: OS-CON™, SXV
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Base Product Number: 80SXV
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 80 V
ESR (Equivalent Series Resistance): 28mOhm
Lifetime @ Temp.: 1000 Hrs @ 125°C
Applications: General Purpose
Ripple Current @ Low Frequency: 49 mA @ 120 Hz
Ripple Current @ High Frequency: 980 mA @ 10 kHz
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.500" (12.70mm)
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Polymer Capacitors - 2491224 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2491224
Polymer Capacitors 2491224
Panasonic 80SXV47M Polymer Capacitor

Panasonic 80SXV47M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 2491223 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2491223
Polymer Capacitors 2491223
Panasonic 80SXV47M Polymer Capacitor

Panasonic 80SXV47M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 2491224P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2491224P
Polymer Capacitors 2491224P
Panasonic 80SXV47M Polymer Capacitor

Panasonic 80SXV47M Polymer Capacitor

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Organic Polymer Capacitors
80SXV47M
Aluminum Organic Polymer Capacitors 80SXV47M
Aluminum Organic Polymer Capacitors 80VDC 47uF 20% SMD 980mA Halogen Free

Aluminum Organic Polymer Capacitors 80VDC 47uF 20% SMD 980mA Halogen Free

Buy Now Datasheet
Aluminum - Polymer Capacitors - 80SXV47M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
80SXV47M
Aluminum - Polymer Capacitors 80SXV47M
CAP ALUM POLY 47UF 20% 80V SMD

CAP ALUM POLY 47UF 20% 80V SMD

Supplier's Site Datasheet
Cap, 47Uf, 80V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 70AC7408 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 80V, Alu Elec, Polymer, Smd; Capacitance Panasonic
70AC7408
Cap, 47Uf, 80V, Alu Elec, Polymer, Smd; Capacitance Panasonic 70AC7408
CAP, 47UF, 80V, ALU ELEC, POLYMER, SMD; Capacitance:47µF; Voltage(DC):80V; Capacitor Case / Package:Radial Can - SMD; ESR:0.028ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, 47UF, 80V, ALU ELEC, POLYMER, SMD; Capacitance:47µF; Voltage(DC):80V; Capacitor Case / Package:Radial Can - SMD; ESR:0.028ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 80V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 70AC7409 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 80V, Alu Elec, Polymer, Smd; Capacitance Panasonic
70AC7409
Cap, 47Uf, 80V, Alu Elec, Polymer, Smd; Capacitance Panasonic 70AC7409
CAP, 47UF, 80V, ALU ELEC, POLYMER, SMD; Capacitance:47µF; Voltage(DC):80V; Capacitor Case / Package:Radial Can - SMD; ESR:0.028ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, 47UF, 80V, ALU ELEC, POLYMER, SMD; Capacitance:47µF; Voltage(DC):80V; Capacitor Case / Package:Radial Can - SMD; ESR:0.028ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 80SXV47M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
80SXV47M
Capacitors - Aluminum - Polymer Capacitors 80SXV47M
CAP ALUM POLY 47UF 20% 80V SMD

CAP ALUM POLY 47UF 20% 80V SMD

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Solid Capacitors
80SXV47M
Capacitors >> Solid Capacitors 80SXV47M
80V 47uF Polymer ±20% 28mΩ@100kHz 980mA@100kHz SMD,D10xL12.6mm Solid Capacitors ROHS

80V 47uF Polymer ±20% 28mΩ@100kHz 980mA@100kHz SMD,D10xL12.6mm Solid Capacitors ROHS

Supplier's Site
Aluminum - Polymer Capacitors - 80SXV47M - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
80SXV47M
Aluminum - Polymer Capacitors 80SXV47M
CAP ALUM POLY 47UF 20% 80V SMD

CAP ALUM POLY 47UF 20% 80V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-80SXV47M 1359544-80SXV47M 2491224 80SXV47M 80SXV47M 70AC7408 80SXV47M 80SXV47M 80SXV47M
Product Name Capacitor Capacitors - Aluminum - Polymer Capacitors Polymer Capacitors Aluminum Organic Polymer Capacitors Aluminum - Polymer Capacitors Cap, 47Uf, 80V, Alu Elec, Polymer, Smd; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors Capacitors >> Solid Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Solder Leaded Capacitor; Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details