Win Source Part Number: 1359530-80SXV27MX
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 30 pct.
Type: Polymer
Mfr: Panasonic Electronic Components
Series: OS-CON™, SXV
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Base Product Number: 80SXV
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 27 µF
Tolerance: ±20%
Voltage - Rated: 80 V
ESR (Equivalent Series Resistance): 55mOhm
Lifetime @ Temp.: 1000 Hrs @ 125°C
Applications: General Purpose
Ripple Current @ Low Frequency: 33 mA @ 120 Hz
Ripple Current @ High Frequency: 660 mA @ 100 kHz
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.315" (8.00mm)
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Aluminum Electrolytic Capacitor, Aluminum (solid Polymer), Product overview: 80SXV27MX from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-80SXV27MX can be used for catalog matching and distributor lookup.
CAP ALUM POLY 27UF 20% 80V SMD
CAP ALUM POLY 27UF 20% 80V SMD
CAP, 27UF, 80V, ALU ELEC, POLYMER, SMD; Capacitance:27µF; Voltage(DC):80V; Capacitor Case / Package:Radial Can - SMD; ESR:0.055ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, 27UF, 80V, ALU ELEC, POLYMER, SMD; Capacitance:27µF; Voltage(DC):80V; Capacitor Case / Package:Radial Can - SMD; ESR:0.055ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
Aluminum Organic Polymer Capacitors 80VDC 27uF 20% SMD 660mA Halogen Free
CAP ALUM POLY 27UF 20% 80V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1359530-80SXV27MX | 69-80SXV27MX | 80SXV27MX | 80SXV27MX | 70AC7406 | 80SXV27MX | 80SXV27MX |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, 27Uf, 80V, Alu Elec, Polymer, Smd; Capacitance Panasonic | Aluminum Organic Polymer Capacitors | Aluminum - Polymer Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 27 microF | 27 microF | 27 microF | 27 microF | 27 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||||
| WVDC | 80 volts | 80 volts | 80 volts | 80 volts |