CAP ALUM POLY 27UF 20% 80V SMD
Aluminum Organic Polymer Capacitors 80VDC 27uF 20% SMD 780mA Halogen Free
CAP ALUM POLY 27UF 20% 80V SMD
CAP, 27UF, 80V, ALU ELEC, POLYMER, SMD; Capacitance:27µF; Voltage(DC):80V; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, 27UF, 80V, ALU ELEC, POLYMER, SMD; Capacitance:27µF; Voltage(DC):80V; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, 27UF, 80V, ALU ELEC SMD, POLYMER ROHS COMPLIANT: YES
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 80SXV27M | 80SXV27M | 80SXV27M | 70AC7404 | 32AK8525 |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, 27Uf, 80V, Alu Elec, Polymer, Smd; Capacitance Panasonic | Cap, 27Uf, 80V, Alu Elec Smd, Polymer Rohs Compliant Panasonic |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Solder | |||
| Technology | Single-Layer | ||||
| Applications | General Purpose; General Purpose | ||||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |