Panasonic Cap, 33Uf, 80V, Alu Elec, Polymer Rohs Compliant Panasonic 80SXE33M

Description
CAP, 33UF, 80V, ALU ELEC, POLYMER ROHS COMPLIANT: YES
Datasheet
Description
CAP, 33UF, 80V, ALU ELEC, POLYMER ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 33Uf, 80V, Alu Elec, Polymer Rohs Compliant Panasonic - 54AH1805 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 80V, Alu Elec, Polymer Rohs Compliant Panasonic
54AH1805
Cap, 33Uf, 80V, Alu Elec, Polymer Rohs Compliant Panasonic 54AH1805
CAP, 33UF, 80V, ALU ELEC, POLYMER ROHS COMPLIANT: YES

CAP, 33UF, 80V, ALU ELEC, POLYMER ROHS COMPLIANT: YES

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 80SXE33M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
80SXE33M
Aluminum - Polymer Capacitors 80SXE33M
CAP ALUM POLY 33UF 20% 80V T/H

CAP ALUM POLY 33UF 20% 80V T/H

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 80SXE33M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
80SXE33M
Capacitors - Aluminum - Polymer Capacitors 80SXE33M
CAP ALUM POLY 33UF 20% 80V T/H

CAP ALUM POLY 33UF 20% 80V T/H

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Organic Polymer Capacitors
80SXE33M
Aluminum Organic Polymer Capacitors 80SXE33M
Aluminum Organic Polymer Capacitors 80VDC 33uF 20% 35mOhms THT

Aluminum Organic Polymer Capacitors 80VDC 33uF 20% 35mOhms THT

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 54AH1805 80SXE33M 80SXE33M 80SXE33M
Product Name Cap, 33Uf, 80V, Alu Elec, Polymer Rohs Compliant Panasonic Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum Organic Polymer Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 33 microF 33 microF
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701129 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details