Panasonic SMD 22uF 6.3V Capacitor 6TPU22MSI

Description
Polymer Tantalum Capacitor 22uF 6.3V 20% SMD 0805 150mR 85C Product overview: 6TPU22MSI from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPU22MSI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Polymer Tantalum Capacitor 22uF 6.3V 20% SMD 0805 150mR 85C Product overview: 6TPU22MSI from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPU22MSI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22uF 6.3V Capacitor
70-6TPU22MSI
SMD 22uF 6.3V Capacitor 70-6TPU22MSI
Polymer Tantalum Capacitor 22uF 6.3V 20% SMD 0805 150mR 85C Product overview: 6TPU22MSI from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPU22MSI can be used for catalog matching and distributor lookup.

Polymer Tantalum Capacitor 22uF 6.3V 20% SMD 0805 150mR 85C Product overview: 6TPU22MSI from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPU22MSI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard To Find - 6TPU22MSI - 1129706-6TPU22MSI - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 6TPU22MSI
1129706-6TPU22MSI
Hard To Find - 6TPU22MSI 1129706-6TPU22MSI
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1129706-6TPU22MSI Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 22μF Tolerance: ±20% Voltage - Rated: 6.3V ESR (Equivalent Series Resistance): 150mOhm at 100kHz Manufacturer Size Code: S09 Categories: Capacitors Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Manufacturer Package: 0805 Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Lifetime at Temp.: 1000 Hrs at 85°C

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1129706-6TPU22MSI
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
ESR (Equivalent Series Resistance): 150mOhm at 100kHz
Manufacturer Size Code: S09
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Homepage: www.panasonic.com/industrial/
Manufacturer Package: 0805
Height - Seated (Maximum): 0.039" (1.00mm)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Lifetime at Temp.: 1000 Hrs at 85°C

Buy Now
Capacitors - Tantalum - Polymer Capacitors - 6TPU22MSI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
6TPU22MSI
Capacitors - Tantalum - Polymer Capacitors 6TPU22MSI
CAP TANT POLY 22UF 6.3V 0805

CAP TANT POLY 22UF 6.3V 0805

Supplier's Site
Cap, 22Uf, 6.3V, Tant, Polymer, Case S09; Capacitance Panasonic - 78AC7798 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 6.3V, Tant, Polymer, Case S09; Capacitance Panasonic
78AC7798
Cap, 22Uf, 6.3V, Tant, Polymer, Case S09; Capacitance Panasonic 78AC7798
CAP, 22UF, 6.3V, TANT, POLYMER, CASE S09; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:S09; ESR:0.15ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mmRoHS Compliant: Yes

CAP, 22UF, 6.3V, TANT, POLYMER, CASE S09; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:S09; ESR:0.15ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 70-6TPU22MSI 1129706-6TPU22MSI 6TPU22MSI 78AC7798
Product Name SMD 22uF 6.3V Capacitor Hard To Find - 6TPU22MSI Capacitors - Tantalum - Polymer Capacitors Cap, 22Uf, 6.3V, Tant, Polymer, Case S09; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic Capacitor - 101C153U100DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details