Panasonic Tantalum - Polymer Capacitors - 6TPF470MAH 6TPF470MAH

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1006875-6TPF470MAH Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.157" (4.00mm) Mounting: SMD (SMT) Capacitance: 470μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: D4 ESR: 10 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1006875-6TPF470MAH Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.157" (4.00mm) Mounting: SMD (SMT) Capacitance: 470μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: D4 ESR: 10 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 6TPF470MAH - 1006875-6TPF470MAH - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - 6TPF470MAH
1006875-6TPF470MAH
Tantalum - Polymer Capacitors - 6TPF470MAH 1006875-6TPF470MAH
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1006875-6TPF470MAH Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.157" (4.00mm) Mounting: SMD (SMT) Capacitance: 470μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: D4 ESR: 10 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1006875-6TPF470MAH
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 6.3V
Height - Seated (Max): 0.157" (4.00mm)
Mounting: SMD (SMT)
Capacitance: 470μF
Tolerance: ±20%
Lifetime @ Temp.: 2000 Hrs @ 105°C
Manufacturer Size Code: D4
ESR: 10 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Singapore, Singapore
SMD 470uF 6.3V Capacitor
70-6TPF470MAH
SMD 470uF 6.3V Capacitor 70-6TPF470MAH
470uF 6.3V Tantalum Capacitor, 20% Tol, SMD, 2917 Case Product overview: 6TPF470MAH from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPF470MAH can be used for catalog matching and distributor lookup.

470uF 6.3V Tantalum Capacitor, 20% Tol, SMD, 2917 Case Product overview: 6TPF470MAH from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPF470MAH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
6TPF470MAH
Capacitors >> Tantalum Capacitors 6TPF470MAH
470uF 6.3V 10mΩ@100kHz ±20% SMD,4.3x7.3mm Tantalum Capacitors ROHS

470uF 6.3V 10mΩ@100kHz ±20% SMD,4.3x7.3mm Tantalum Capacitors ROHS

Supplier's Site Datasheet
Cap, Tant, Polymer, 470Uf, 6.3V, Case D4; Capacitance Panasonic - 89Y2787 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Polymer, 470Uf, 6.3V, Case D4; Capacitance Panasonic
89Y2787
Cap, Tant, Polymer, 470Uf, 6.3V, Case D4; Capacitance Panasonic 89Y2787
CAP, TANT, POLYMER, 470UF, 6.3V, CASE D4; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D4; ESR:0.01ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Qualification:- RoHS Compliant: Yes

CAP, TANT, POLYMER, 470UF, 6.3V, CASE D4; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D4; ESR:0.01ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Μf, 6.3V, 20% Rohs Compliant Panasonic - 47AC7068 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 6.3V, 20% Rohs Compliant Panasonic
47AC7068
Cap, 470Μf, 6.3V, 20% Rohs Compliant Panasonic 47AC7068
CAP, 470µF, 6.3V, 20% ROHS COMPLIANT: YES

CAP, 470µF, 6.3V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 6TPF470MAH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
6TPF470MAH
Capacitors - Tantalum - Polymer Capacitors 6TPF470MAH
CAP TANT POLY 470UF 6.3V 2917

CAP TANT POLY 470UF 6.3V 2917

Supplier's Site
Tantalum - Polymer Capacitors - 6TPF470MAH - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
6TPF470MAH
Tantalum - Polymer Capacitors 6TPF470MAH
CAP TANT POLY 470UF 6.3V 2917

CAP TANT POLY 470UF 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1006875-6TPF470MAH 70-6TPF470MAH 6TPF470MAH 89Y2787 47AC7068 6TPF470MAH 6TPF470MAH
Product Name Tantalum - Polymer Capacitors - 6TPF470MAH SMD 470uF 6.3V Capacitor Capacitors >> Tantalum Capacitors Cap, Tant, Polymer, 470Uf, 6.3V, Case D4; Capacitance Panasonic Cap, 470Μf, 6.3V, 20% Rohs Compliant Panasonic Capacitors - Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Film Paper Film Capacitors - 105PMB252K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details