Panasonic Tantalum Capacitors 6TPF330MAL

Description
POSCAP / TPF / 6.3V / 330uF / 105°C
Request a Quote Datasheet
Description
POSCAP / TPF / 6.3V / 330uF / 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 2306346P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306346P
Tantalum Capacitors 2306346P
POSCAP / TPF / 6.3V / 330uF / 105°C

POSCAP / TPF / 6.3V / 330uF / 105°C

Supplier's Site
Tantalum Capacitors - 2306345 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306345
Tantalum Capacitors 2306345
POSCAP / TPF / 6.3V / 330uF / 105°C

POSCAP / TPF / 6.3V / 330uF / 105°C

Supplier's Site
Tantalum Capacitors - 2306346 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306346
Tantalum Capacitors 2306346
POSCAP / TPF / 6.3V / 330uF / 105°C

POSCAP / TPF / 6.3V / 330uF / 105°C

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - 6TPF330MAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
6TPF330MAL
Capacitors - Tantalum - Polymer Capacitors 6TPF330MAL
CAP TANT POLY 330UF 6.3V 2917

CAP TANT POLY 330UF 6.3V 2917

Supplier's Site
Cap, 330Uf, 6.3V, Tant, Polymer, Case D Rohs Compliant Panasonic - 62AJ9264 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 6.3V, Tant, Polymer, Case D Rohs Compliant Panasonic
62AJ9264
Cap, 330Uf, 6.3V, Tant, Polymer, Case D Rohs Compliant Panasonic 62AJ9264
CAP, 330UF, 6.3V, TANT, POLYMER, CASE D ROHS COMPLIANT: YES

CAP, 330UF, 6.3V, TANT, POLYMER, CASE D ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitor, 330Uf, 6.3V; Capacitance Panasonic - 85AJ8842 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 6.3V; Capacitance Panasonic
85AJ8842
Tantalum Capacitor, 330Uf, 6.3V; Capacitance Panasonic 85AJ8842
TANTALUM CAPACITOR, 330UF, 6.3V; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D3L; ESR:0.01ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 6.3V; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D3L; ESR:0.01ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 330Uf, 6.3V; Capacitance Panasonic - 85AJ8785 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 6.3V; Capacitance Panasonic
85AJ8785
Tantalum Capacitor, 330Uf, 6.3V; Capacitance Panasonic 85AJ8785
TANTALUM CAPACITOR, 330UF, 6.3V; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D3L; ESR:0.01ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 6.3V; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D3L; ESR:0.01ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2306346P 6TPF330MAL 62AJ9264 85AJ8842
Product Name Tantalum Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 330Uf, 6.3V, Tant, Polymer, Case D Rohs Compliant Panasonic Tantalum Capacitor, 330Uf, 6.3V; Capacitance Panasonic
Applications Automotive
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - 1814586 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Tantalum Capacitors - 338-4414-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers