Panasonic SMD 330uF 6.3V Capacitor 6TPF330M9L

Description
330uF 6.3V Polymer Tantalum Capacitor, 9mR ESR, 105°C, 7343 SMD Product overview: 6TPF330M9L from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPF330M9L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
330uF 6.3V Polymer Tantalum Capacitor, 9mR ESR, 105°C, 7343 SMD Product overview: 6TPF330M9L from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPF330M9L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330uF 6.3V Capacitor
70-6TPF330M9L
SMD 330uF 6.3V Capacitor 70-6TPF330M9L
330uF 6.3V Polymer Tantalum Capacitor, 9mR ESR, 105°C, 7343 SMD Product overview: 6TPF330M9L from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPF330M9L can be used for catalog matching and distributor lookup.

330uF 6.3V Polymer Tantalum Capacitor, 9mR ESR, 105°C, 7343 SMD Product overview: 6TPF330M9L from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPF330M9L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 330Μf, 6.3V, 20% Rohs Compliant Panasonic - 47AC7067 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 6.3V, 20% Rohs Compliant Panasonic
47AC7067
Cap, 330Μf, 6.3V, 20% Rohs Compliant Panasonic 47AC7067
CAP, 330µF, 6.3V, 20% ROHS COMPLIANT: YES

CAP, 330µF, 6.3V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Tant, Polymer, 330Uf, 6.3V/case D3L; Capacitance Panasonic - 13AC0979 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Polymer, 330Uf, 6.3V/case D3L; Capacitance Panasonic
13AC0979
Cap, Tant, Polymer, 330Uf, 6.3V/case D3L; Capacitance Panasonic 13AC0979
CAP, TANT, POLYMER, 330UF, 6.3V/CASE D3L; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D3L; ESR:0.009ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Qualification:- RoHS Compliant: Yes

CAP, TANT, POLYMER, 330UF, 6.3V/CASE D3L; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D3L; ESR:0.009ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 6TPF330M9L - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
6TPF330M9L
Tantalum - Polymer Capacitors 6TPF330M9L
CAP TANT POLY 330UF 6.3V 2917

CAP TANT POLY 330UF 6.3V 2917

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 6TPF330M9L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
6TPF330M9L
Capacitors - Tantalum - Polymer Capacitors 6TPF330M9L
CAP TANT POLY 330UF 6.3V 2917

CAP TANT POLY 330UF 6.3V 2917

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-6TPF330M9L 47AC7067 13AC0979 6TPF330M9L 6TPF330M9L
Product Name SMD 330uF 6.3V Capacitor Cap, 330Μf, 6.3V, 20% Rohs Compliant Panasonic Cap, Tant, Polymer, 330Uf, 6.3V/case D3L; Capacitance Panasonic Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 2002-105PMB122KTP1 - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers