Panasonic Tantalum Capacitors 6TPF220MPL

Description
POSCAP / TPF / 6.3V / 220uF / 105°C
Request a Quote Datasheet
Description
POSCAP / TPF / 6.3V / 220uF / 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 2306343 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306343
Tantalum Capacitors 2306343
POSCAP / TPF / 6.3V / 220uF / 105°C

POSCAP / TPF / 6.3V / 220uF / 105°C

Supplier's Site
Tantalum Capacitors - 2306342 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306342
Tantalum Capacitors 2306342
POSCAP / TPF / 6.3V / 220uF / 105°C

POSCAP / TPF / 6.3V / 220uF / 105°C

Supplier's Site
Tantalum Capacitors - 2306343P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306343P
Tantalum Capacitors 2306343P
POSCAP / TPF / 6.3V / 220uF / 105°C

POSCAP / TPF / 6.3V / 220uF / 105°C

Supplier's Site
Tantalum Capacitor, 220Uf, 6.3V; Capacitance Panasonic - 85AJ8840 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 6.3V; Capacitance Panasonic
85AJ8840
Tantalum Capacitor, 220Uf, 6.3V; Capacitance Panasonic 85AJ8840
TANTALUM CAPACITOR, 220UF, 6.3V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D3L; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 6.3V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D3L; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Uf, 6.3V, Tant, Polymer, Case D Rohs Compliant Panasonic - 62AJ9262 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 6.3V, Tant, Polymer, Case D Rohs Compliant Panasonic
62AJ9262
Cap, 220Uf, 6.3V, Tant, Polymer, Case D Rohs Compliant Panasonic 62AJ9262
CAP, 220UF, 6.3V, TANT, POLYMER, CASE D ROHS COMPLIANT: YES

CAP, 220UF, 6.3V, TANT, POLYMER, CASE D ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitor, 220Uf, 6.3V; Capacitance Panasonic - 85AJ8783 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 6.3V; Capacitance Panasonic
85AJ8783
Tantalum Capacitor, 220Uf, 6.3V; Capacitance Panasonic 85AJ8783
TANTALUM CAPACITOR, 220UF, 6.3V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D3L; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 6.3V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D3L; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 6TPF220MPL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
6TPF220MPL
Capacitors - Tantalum - Polymer Capacitors 6TPF220MPL
CAP TANT POLY 220UF 6.3V 2917

CAP TANT POLY 220UF 6.3V 2917

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2306343 85AJ8840 62AJ9262 6TPF220MPL
Product Name Tantalum Capacitors Tantalum Capacitor, 220Uf, 6.3V; Capacitance Panasonic Cap, 220Uf, 6.3V, Tant, Polymer, Case D Rohs Compliant Panasonic Capacitors - Tantalum - Polymer Capacitors
Applications Automotive
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 4.7UF, 20V, 10% - 70186194 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Ceramic Capacitors - 0603J0108P20CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details