Panasonic Tantalum Capacitors 6TPF220M6L

Description
POSCAP / TPF / 6.3V / 220uF / 105°C
Request a Quote Datasheet
Description
POSCAP / TPF / 6.3V / 220uF / 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 2306339 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306339
Tantalum Capacitors 2306339
POSCAP / TPF / 6.3V / 220uF / 105°C

POSCAP / TPF / 6.3V / 220uF / 105°C

Supplier's Site
Tantalum Capacitors - 2306339P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306339P
Tantalum Capacitors 2306339P
POSCAP / TPF / 6.3V / 220uF / 105°C

POSCAP / TPF / 6.3V / 220uF / 105°C

Supplier's Site
Tantalum Capacitors - 2306338 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306338
Tantalum Capacitors 2306338
POSCAP / TPF / 6.3V / 220uF / 105°C

POSCAP / TPF / 6.3V / 220uF / 105°C

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - 6TPF220M6L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
6TPF220M6L
Capacitors - Tantalum - Polymer Capacitors 6TPF220M6L
CAP TANT POLY 220UF 6.3V 2917

CAP TANT POLY 220UF 6.3V 2917

Supplier's Site
Cap, 220Uf, 6.3V, Tant, Polymer, Case D Rohs Compliant Panasonic - 62AJ9263 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 6.3V, Tant, Polymer, Case D Rohs Compliant Panasonic
62AJ9263
Cap, 220Uf, 6.3V, Tant, Polymer, Case D Rohs Compliant Panasonic 62AJ9263
CAP, 220UF, 6.3V, TANT, POLYMER, CASE D ROHS COMPLIANT: YES

CAP, 220UF, 6.3V, TANT, POLYMER, CASE D ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitor, 220Uf, 6.3V; Capacitance Panasonic - 85AJ8841 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 6.3V; Capacitance Panasonic
85AJ8841
Tantalum Capacitor, 220Uf, 6.3V; Capacitance Panasonic 85AJ8841
TANTALUM CAPACITOR, 220UF, 6.3V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D3L; ESR:0.006ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 6.3V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D3L; ESR:0.006ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 220Uf, 6.3V; Capacitance Panasonic - 85AJ8784 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 6.3V; Capacitance Panasonic
85AJ8784
Tantalum Capacitor, 220Uf, 6.3V; Capacitance Panasonic 85AJ8784
TANTALUM CAPACITOR, 220UF, 6.3V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D3L; ESR:0.006ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 6.3V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D3L; ESR:0.006ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2306339 6TPF220M6L 62AJ9263 85AJ8841
Product Name Tantalum Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 220Uf, 6.3V, Tant, Polymer, Case D Rohs Compliant Panasonic Tantalum Capacitor, 220Uf, 6.3V; Capacitance Panasonic
Applications Automotive
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - 1814587 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C254U016CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers