Panasonic 6TPE470MAZU Polymer Capacitor
Panasonic 6TPE470MAZU Polymer Capacitor
Panasonic 6TPE470MAZU Polymer Capacitor
Polymer Tantalum Cap 470uF 6.3V 35mR 105C SMD 7343 Product overview: 6TPE470MAZU from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPE470MAZU can be used for catalog matching and distributor lookup.
470uF 6.3V 35mΩ@100kHz ±20% CASE-D-7343 Tantalum Capacitors ROHS
CAP TANT POLY 470UF 6.3V 2917
CAP, 470µF, 6.3V, 20%, 2917; Capacitance:470µF; Voltage Rating:6.3V; Product Range:POSCAP TPE Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.035ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
TANTALUM CAPACITOR, 470UF, 6.3V, 20%, 2917, FULL REEL; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D; ESR:0.035ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes
TANTALUM CAPACITOR, 470UF, 6.3V, 20%, 2917; Capacitance:470µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.035ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:1.4mm; Operating Temperature Min:-55°C RoHS Compliant: Yes
CAP TANT POLY 470UF 6.3V 2917
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7887384P | 7887384 | 70-6TPE470MAZU | 6TPE470MAZU | 6TPE470MAZU | 89Y2782 | 98W1015 | 98W1014 | 6TPE470MAZU |
| Product Name | Polymer Capacitors | Polymer Capacitors | SMD 470uF 6.3V Capacitor | Capacitors >> Tantalum Capacitors | Tantalum - Polymer Capacitors | Cap, 470Μf, 6.3V, 20%, 2917; Capacitance Panasonic | Tantalum Capacitor, 470Uf, 6.3V, 20%, 2917, Full Reel; Capacitance Panasonic | Tantalum Capacitor, 470Uf, 6.3V, 20%, 2917; Capacitance Panasonic | Capacitors - Tantalum - Polymer Capacitors |
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes | Yes | ||
| Operating Temperature | 85 C (185 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | -55 to ? C (-67 to ? F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Polymer | Polymer | |||||||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount |