Panasonic 6TPE470M Polymer Capacitor
Panasonic 6TPE470M Polymer Capacitor
Panasonic 6TPE470M Polymer Capacitor
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 721796-6TPE470M
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 470μF
Tolerance: ±20%
Voltage - Rated: 6.3V
ESR (Equivalent Series Resistance): 25mOhm at 100kHz
Manufacturer Size Code: D4
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.157" (4.00mm)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Lifetime at Temp.: 2000 Hrs at 105°C
470uF 6.3V Tantalum Polymer Cap, 20% Tol, 2917 SMD Product overview: 6TPE470M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPE470M can be used for catalog matching and distributor lookup.
CAP TANT POLY 470UF 6.3V 2917
TANTALUM CAPACITOR, 470UF, 6.3V, 20%, 2917; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Qualification:- RoHS Compliant: Yes
CAP TA POLYMER 470UF 6.3VDC 25M OHM SMD; ROHS COMPLIANT: YES
TANTALUM CAPACITOR, 470UF, 6.3V, 20%, 2917, FULL REEL; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes
CAP, 470µF, 6.3V, 20%, 2917; Capacitance:470µF; Voltage Rating:6.3V; Product Range:POSCAP TPE Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.025ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7955988P | 7955988 | 721796-6TPE470M | 70-6TPE470M | 6TPE470M | 98W1012 | 82AC1812 | 89Y2781 |
| Product Name | Polymer Capacitors | Polymer Capacitors | Tantalum - Polymer Capacitors - 6TPE470M | SMD 470uF 6.3V Capacitor | Capacitors - Tantalum - Polymer Capacitors | Tantalum Capacitor, 470Uf, 6.3V, 20%, 2917; Capacitance Panasonic | Cap Ta Polymer 470Uf 6.3Vdc 25M Ohm Smd; Rohs Compliant Panasonic | Cap, 470Μf, 6.3V, 20%, 2917; Capacitance Panasonic |
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes | ||
| Operating Temperature | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | |||
| Electrostatic Capacitors | Polymer | Polymer | ||||||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | ||
| Electrolytic Capacitors | Tantalum | Aluminum Electrolytic; Tantalum |