Panasonic Tantalum Capacitors 6TPE220MIL

Description
POSCAP / TPE / 6.3V / 220uF / 105°C
Request a Quote Datasheet
Description
POSCAP / TPE / 6.3V / 220uF / 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 2306325P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306325P
Tantalum Capacitors 2306325P
POSCAP / TPE / 6.3V / 220uF / 105°C

POSCAP / TPE / 6.3V / 220uF / 105°C

Supplier's Site
Tantalum Capacitors - 2306324 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306324
Tantalum Capacitors 2306324
POSCAP / TPE / 6.3V / 220uF / 105°C

POSCAP / TPE / 6.3V / 220uF / 105°C

Supplier's Site
Tantalum Capacitors - 2306325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306325
Tantalum Capacitors 2306325
POSCAP / TPE / 6.3V / 220uF / 105°C

POSCAP / TPE / 6.3V / 220uF / 105°C

Supplier's Site
Cap, 220Uf, 6.3V, Tant, Polymer, Case D Rohs Compliant Panasonic - 62AJ9254 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 6.3V, Tant, Polymer, Case D Rohs Compliant Panasonic
62AJ9254
Cap, 220Uf, 6.3V, Tant, Polymer, Case D Rohs Compliant Panasonic 62AJ9254
CAP, 220UF, 6.3V, TANT, POLYMER, CASE D ROHS COMPLIANT: YES

CAP, 220UF, 6.3V, TANT, POLYMER, CASE D ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitor, 220Uf, 6.3V; Capacitance Panasonic - 85AJ8775 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 6.3V; Capacitance Panasonic
85AJ8775
Tantalum Capacitor, 220Uf, 6.3V; Capacitance Panasonic 85AJ8775
TANTALUM CAPACITOR, 220UF, 6.3V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D3L; ESR:0.018ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 6.3V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D3L; ESR:0.018ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 220Uf, 6.3V; Capacitance Panasonic - 85AJ8832 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 6.3V; Capacitance Panasonic
85AJ8832
Tantalum Capacitor, 220Uf, 6.3V; Capacitance Panasonic 85AJ8832
TANTALUM CAPACITOR, 220UF, 6.3V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D3L; ESR:0.018ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 6.3V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D3L; ESR:0.018ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 6TPE220MIL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
6TPE220MIL
Capacitors - Tantalum - Polymer Capacitors 6TPE220MIL
CAP TANT POLY 220UF 6.3V 2917

CAP TANT POLY 220UF 6.3V 2917

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2306325P 62AJ9254 85AJ8775 6TPE220MIL
Product Name Tantalum Capacitors Cap, 220Uf, 6.3V, Tant, Polymer, Case D Rohs Compliant Panasonic Tantalum Capacitor, 220Uf, 6.3V; Capacitance Panasonic Capacitors - Tantalum - Polymer Capacitors
Applications Automotive
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic - 101C163U050AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 6933903 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details