CAP TANT POLY 220UF 6.3V 1411
CAP, 220UF, 6.3V, TANT, POLYMER, CASE B ROHS COMPLIANT: YES
TANTALUM CAPACITOR, 220UF, 6.3V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B2; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes
TANTALUM CAPACITOR, 220UF, 6.3V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B2; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 6TPE220MBB | 62AJ9253 | 85AJ8831 |
| Product Name | Capacitors - Tantalum - Polymer Capacitors | Cap, 220Uf, 6.3V, Tant, Polymer, Case B Rohs Compliant Panasonic | Tantalum Capacitor, 220Uf, 6.3V; Capacitance Panasonic |
| Technology | Single-Layer | ||
| Capacitance Type | Fixed | Fixed | Fixed |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 220 microF | 220 microF | |
| WVDC | 6.3 volts | 6.3 volts |