Panasonic SMD 220uF 6.3V Capacitor 6TPE220MAP

Description
220uF 6.3V Polymer Tantalum Capacitor, 25mR ESR, 105°C, 7343 SMD Product overview: 6TPE220MAP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPE220MAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220uF 6.3V Polymer Tantalum Capacitor, 25mR ESR, 105°C, 7343 SMD Product overview: 6TPE220MAP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPE220MAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220uF 6.3V Capacitor
70-6TPE220MAP
SMD 220uF 6.3V Capacitor 70-6TPE220MAP
220uF 6.3V Polymer Tantalum Capacitor, 25mR ESR, 105°C, 7343 SMD Product overview: 6TPE220MAP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPE220MAP can be used for catalog matching and distributor lookup.

220uF 6.3V Polymer Tantalum Capacitor, 25mR ESR, 105°C, 7343 SMD Product overview: 6TPE220MAP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPE220MAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 6TPE220MAP - 1129705-6TPE220MAP - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - 6TPE220MAP
1129705-6TPE220MAP
Tantalum - Polymer Capacitors - 6TPE220MAP 1129705-6TPE220MAP
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1129705-6TPE220MAP Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 220μF Tolerance: ±20% Voltage - Rated: 6.3V ESR (Equivalent Series Resistance): 25mOhm at 100kHz Manufacturer Size Code: D2E Categories: Capacitors Temperature Range - Operating: -55°C ~ 105°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Lifetime at Temp.: 1000 Hrs at 85°C

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1129705-6TPE220MAP
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 220μF
Tolerance: ±20%
Voltage - Rated: 6.3V
ESR (Equivalent Series Resistance): 25mOhm at 100kHz
Manufacturer Size Code: D2E
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Homepage: www.panasonic.com/industrial/
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.079" (2.00mm)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Lifetime at Temp.: 1000 Hrs at 85°C

Buy Now
Capacitors - Tantalum - Polymer Capacitors - 6TPE220MAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
6TPE220MAP
Capacitors - Tantalum - Polymer Capacitors 6TPE220MAP
CAP TANT POLY 220UF 6.3V 2917

CAP TANT POLY 220UF 6.3V 2917

Supplier's Site
Cap, 220Uf, 6.3V, Tant, Polymer; Capacitance Panasonic - 78AC7792 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 6.3V, Tant, Polymer; Capacitance Panasonic
78AC7792
Cap, 220Uf, 6.3V, Tant, Polymer; Capacitance Panasonic 78AC7792
CAP, 220UF, 6.3V, TANT, POLYMER; Capacitance:220µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:D2E; ESR:0.025ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:1.8mm; Operating Temperature Min:-55°C RoHS Compliant: Yes

CAP, 220UF, 6.3V, TANT, POLYMER; Capacitance:220µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:D2E; ESR:0.025ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:1.8mm; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet
Poscap,tpe Series Rohs Compliant Panasonic - 98W0997 - Newark, An Avnet Company
Chicago, IL, United States
Poscap,tpe Series Rohs Compliant Panasonic
98W0997
Poscap,tpe Series Rohs Compliant Panasonic 98W0997
POSCAP,TPE series RoHS Compliant: Yes

POSCAP,TPE series RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 6TPE220MAP - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
6TPE220MAP
Tantalum - Polymer Capacitors 6TPE220MAP
CAP TANT POLY 220UF 6.3V 2917

CAP TANT POLY 220UF 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-6TPE220MAP 1129705-6TPE220MAP 6TPE220MAP 78AC7792 98W0997 6TPE220MAP
Product Name SMD 220uF 6.3V Capacitor Tantalum - Polymer Capacitors - 6TPE220MAP Capacitors - Tantalum - Polymer Capacitors Cap, 220Uf, 6.3V, Tant, Polymer; Capacitance Panasonic Poscap,tpe Series Rohs Compliant Panasonic Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Ceramic Capacitors - C11CF8R2B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Paper Film Capacitors - 103MKP275KC - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details