Polymer Tantalum Cap 220uF 6.3V 25mR 105°C SMD 7343 Product overview: 6TPE220M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPE220M can be used for catalog matching and distributor lookup.
CAP, 220UF, 6.3V, TANT, POLYMER; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D2E; ESR:0.025ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:1.8mm; Series Name:POSCAP TPE RoHS Compliant: Yes
CAP, 220µF, 6.3V, 20%, 2917; Capacitance:220µF; Voltage Rating:6.3V; Product Range:POSCAP TPE Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.025ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
POSCAP,TPE series RoHS Compliant: Yes
220uF 6.3V 25mΩ@100kHz ±20% CASE-D2E-7343 Tantalum Capacitors ROHS
CAP TANT POLY 220UF 6.3V 2917
CAP TANT POLY 220UF 6.3V 2917
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 70-6TPE220M | 78AC7791 | 89Y2774 | 98W0996 | 6TPE220M | 6TPE220M | 6TPE220M |
| Product Name | SMD 220uF 6.3V Capacitor | Cap, 220Uf, 6.3V, Tant, Polymer; Capacitance Panasonic | Cap, 220Μf, 6.3V, 20%, 2917; Capacitance Panasonic | Poscap,tpe Series Rohs Compliant Panasonic | Capacitors >> Tantalum Capacitors | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | |||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | ||||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |