150uF 6.3V Tantalum Capacitor, SMD, 20% Tol, 25mR ESR Product overview: 6TPE150MAPB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPE150MAPB can be used for catalog matching and distributor lookup.
CAP TANT POLY 150UF 6.3V 1411
CAP, TANT, POLYMER, 150UF, 6.3V, CASE B2; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B2; ESR:0.025ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Qualification:- RoHS Compliant: Yes
POSCAP,TPE series RoHS Compliant: Yes
CAP TANT POLY 150UF 6.3V 1411
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 70-6TPE150MAPB | 6TPE150MAPB | 89Y2771 | 98W0991 | 6TPE150MAPB |
| Product Name | SMD 150uF 6.3V Capacitor | Capacitors - Tantalum - Polymer Capacitors | Cap, Tant, Polymer, 150Uf, 6.3V, Case B2; Capacitance Panasonic | Poscap,tpe Series Rohs Compliant Panasonic | Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| RoHS Compliant | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | |||
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF |