Panasonic SMD 120uF 6.3V Capacitor 6TPE120MAZB

Description
120uF 6.3V Polymer Tantalum Cap, 35mR ESR, 105C, 3528 SMD Product overview: 6TPE120MAZB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPE120MAZB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
120uF 6.3V Polymer Tantalum Cap, 35mR ESR, 105C, 3528 SMD Product overview: 6TPE120MAZB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPE120MAZB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 120uF 6.3V Capacitor
70-6TPE120MAZB
SMD 120uF 6.3V Capacitor 70-6TPE120MAZB
120uF 6.3V Polymer Tantalum Cap, 35mR ESR, 105C, 3528 SMD Product overview: 6TPE120MAZB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPE120MAZB can be used for catalog matching and distributor lookup.

120uF 6.3V Polymer Tantalum Cap, 35mR ESR, 105C, 3528 SMD Product overview: 6TPE120MAZB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPE120MAZB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 6TPE120MAZB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
6TPE120MAZB
Capacitors - Tantalum - Polymer Capacitors 6TPE120MAZB
CAP TANT POLY 120UF 6.3V 1411

CAP TANT POLY 120UF 6.3V 1411

Supplier's Site
Cap, 120Μf, 6.3V, 20%; Capacitance Panasonic - 89Y2769 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Μf, 6.3V, 20%; Capacitance Panasonic
89Y2769
Cap, 120Μf, 6.3V, 20%; Capacitance Panasonic 89Y2769
CAP, 120µF, 6.3V, 20%; Capacitance:120µF; Voltage Rating:6.3V; Product Range:POSCAP TPE Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.035ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

CAP, 120µF, 6.3V, 20%; Capacitance:120µF; Voltage Rating:6.3V; Product Range:POSCAP TPE Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.035ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Poscap,tpe Series Rohs Compliant Panasonic - 98W0989 - Newark, An Avnet Company
Chicago, IL, United States
Poscap,tpe Series Rohs Compliant Panasonic
98W0989
Poscap,tpe Series Rohs Compliant Panasonic 98W0989
POSCAP,TPE series RoHS Compliant: Yes

POSCAP,TPE series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 70-6TPE120MAZB 6TPE120MAZB 89Y2769 98W0989
Product Name SMD 120uF 6.3V Capacitor Capacitors - Tantalum - Polymer Capacitors Cap, 120Μf, 6.3V, 20%; Capacitance Panasonic Poscap,tpe Series Rohs Compliant Panasonic
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum
Capacitance Range 120 microF 120 microF 120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C503U020EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1713198 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Ceramic Capacitors - 1761-0504N221J101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details