Panasonic Capacitors - Tantalum - Polymer Capacitors 6TPE100MZB

Description
Win Source Part Number: 1359653-6TPE100MZB Category: Capacitors - Tantalum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 39 pct. Type: Molded Mfr: Panasonic Electronic Components Series: POSCAP™ TPE Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1411 (3528 Metric) Base Product Number: 6TPE Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 35mOhm @ 100kHz Lifetime @ Temp.: 1000 Hrs @ 105°C Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.079" (2.00mm) ECCN: EAR99 Manufacturer Size Code: B2
Request a Quote Datasheet
Description
Win Source Part Number: 1359653-6TPE100MZB Category: Capacitors - Tantalum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 39 pct. Type: Molded Mfr: Panasonic Electronic Components Series: POSCAP™ TPE Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1411 (3528 Metric) Base Product Number: 6TPE Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 35mOhm @ 100kHz Lifetime @ Temp.: 1000 Hrs @ 105°C Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.079" (2.00mm) ECCN: EAR99 Manufacturer Size Code: B2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum - Polymer Capacitors - 1359653-6TPE100MZB - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1359653-6TPE100MZB
Capacitors - Tantalum - Polymer Capacitors 1359653-6TPE100MZB
Win Source Part Number: 1359653-6TPE100MZB Category: Capacitors - Tantalum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 39 pct. Type: Molded Mfr: Panasonic Electronic Components Series: POSCAP™ TPE Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1411 (3528 Metric) Base Product Number: 6TPE Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 35mOhm @ 100kHz Lifetime @ Temp.: 1000 Hrs @ 105°C Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.079" (2.00mm) ECCN: EAR99 Manufacturer Size Code: B2

Win Source Part Number: 1359653-6TPE100MZB
Category: Capacitors - Tantalum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 39 pct.
Type: Molded
Mfr: Panasonic Electronic Components
Series: POSCAP™ TPE
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 1411 (3528 Metric)
Base Product Number: 6TPE
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 35mOhm @ 100kHz
Lifetime @ Temp.: 1000 Hrs @ 105°C
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.079" (2.00mm)
ECCN: EAR99
Manufacturer Size Code: B2

Buy Now Datasheet
Singapore, Singapore
SMD 6.3V 100uF Capacitor
70-6TPE100MZB
SMD 6.3V 100uF Capacitor 70-6TPE100MZB
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 6.3V, 20% +Tol, 20% -Tol, 100uF, Surface Mount, 1411, CHIP, ROHS COMPLIANT Product overview: 6TPE100MZB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 100uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 100uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPE100MZB can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 6.3V, 20% +Tol, 20% -Tol, 100uF, Surface Mount, 1411, CHIP, ROHS COMPLIANT Product overview: 6TPE100MZB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 100uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 100uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPE100MZB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 6TPE100MZB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
6TPE100MZB
Capacitors - Tantalum - Polymer Capacitors 6TPE100MZB
CAP TANT POLY 100UF 6.3V 1411

CAP TANT POLY 100UF 6.3V 1411

Supplier's Site
Cap, 100Uf, 6.3V, Tant, Polymer, Case B2; Capacitance Panasonic - 70AC6631 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 6.3V, Tant, Polymer, Case B2; Capacitance Panasonic
70AC6631
Cap, 100Uf, 6.3V, Tant, Polymer, Case B2; Capacitance Panasonic 70AC6631
CAP, 100UF, 6.3V, TANT, POLYMER, CASE B2; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B2; ESR:0.035ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Qualification:- RoHS Compliant: Yes

CAP, 100UF, 6.3V, TANT, POLYMER, CASE B2; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B2; ESR:0.035ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Uf, 6.3V, Tant, Polymer, Case B2; Capacitance Panasonic - 70AC6630 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 6.3V, Tant, Polymer, Case B2; Capacitance Panasonic
70AC6630
Cap, 100Uf, 6.3V, Tant, Polymer, Case B2; Capacitance Panasonic 70AC6630
CAP, 100UF, 6.3V, TANT, POLYMER, CASE B2; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B2; ESR:0.035ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Qualification:- RoHS Compliant: Yes

CAP, 100UF, 6.3V, TANT, POLYMER, CASE B2; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B2; ESR:0.035ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 6TPE100MZB - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
6TPE100MZB
Tantalum - Polymer Capacitors 6TPE100MZB
CAP TANT POLY 100UF 6.3V 1411

CAP TANT POLY 100UF 6.3V 1411

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1359653-6TPE100MZB 70-6TPE100MZB 6TPE100MZB 70AC6631 6TPE100MZB
Product Name Capacitors - Tantalum - Polymer Capacitors SMD 6.3V 100uF Capacitor Capacitors - Tantalum - Polymer Capacitors Cap, 100Uf, 6.3V, Tant, Polymer, Case B2; Capacitance Panasonic Tantalum - Polymer Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 100 microF 1.00E8 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908797P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C403U050ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers