Panasonic Tantalum Capacitors 6TPE100MW

Description
POSCAP / TPE / 6.3V / 100uF / 105°C
Request a Quote Datasheet
Description
POSCAP / TPE / 6.3V / 100uF / 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 2306318P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306318P
Tantalum Capacitors 2306318P
POSCAP / TPE / 6.3V / 100uF / 105°C

POSCAP / TPE / 6.3V / 100uF / 105°C

Supplier's Site
Tantalum Capacitors - 2306318 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306318
Tantalum Capacitors 2306318
POSCAP / TPE / 6.3V / 100uF / 105°C

POSCAP / TPE / 6.3V / 100uF / 105°C

Supplier's Site
Tantalum Capacitors - 2306317 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306317
Tantalum Capacitors 2306317
POSCAP / TPE / 6.3V / 100uF / 105°C

POSCAP / TPE / 6.3V / 100uF / 105°C

Supplier's Site
Cap, 100Uf, 6.3V, Tant, Polymer, Case D Rohs Compliant Panasonic - 62AJ9251 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 6.3V, Tant, Polymer, Case D Rohs Compliant Panasonic
62AJ9251
Cap, 100Uf, 6.3V, Tant, Polymer, Case D Rohs Compliant Panasonic 62AJ9251
CAP, 100UF, 6.3V, TANT, POLYMER, CASE D ROHS COMPLIANT: YES

CAP, 100UF, 6.3V, TANT, POLYMER, CASE D ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitor, 100Uf, 6.3V; Capacitance Panasonic - 85AJ8829 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 6.3V; Capacitance Panasonic
85AJ8829
Tantalum Capacitor, 100Uf, 6.3V; Capacitance Panasonic 85AJ8829
TANTALUM CAPACITOR, 100UF, 6.3V; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D2E; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 6.3V; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D2E; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 100Uf, 6.3V; Capacitance Panasonic - 85AJ8772 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 6.3V; Capacitance Panasonic
85AJ8772
Tantalum Capacitor, 100Uf, 6.3V; Capacitance Panasonic 85AJ8772
TANTALUM CAPACITOR, 100UF, 6.3V; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D2E; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 6.3V; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:D2E; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 6TPE100MW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
6TPE100MW
Capacitors - Tantalum - Polymer Capacitors 6TPE100MW
CAP TANT POLY 100UF 6.3V 1411

CAP TANT POLY 100UF 6.3V 1411

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2306318P 62AJ9251 85AJ8829 6TPE100MW
Product Name Tantalum Capacitors Cap, 100Uf, 6.3V, Tant, Polymer, Case D Rohs Compliant Panasonic Tantalum Capacitor, 100Uf, 6.3V; Capacitance Panasonic Capacitors - Tantalum - Polymer Capacitors
Applications Automotive
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Tantalum Capacitors - 1814571 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Tantalum Capacitors - TDL106K020S1C-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details