POSCAP / TPE / 6.3V / 100uF / 105°C
POSCAP / TPE / 6.3V / 100uF / 105°C
POSCAP / TPE / 6.3V / 100uF / 105°C
CAP, 100UF, 6.3V, TANT, POLYMER, CASE B ROHS COMPLIANT: YES
TANTALUM CAPACITOR, 100UF, 6.3V; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B2; ESR:0.045ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes
TANTALUM CAPACITOR, 100UF, 6.3V; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B2; ESR:0.045ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes
CAP TANT POLY 100UF 6.3V 1411
CAP TANT POLY 100UF 6.3V 2917
| RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2306314 | 62AJ9250 | 85AJ8828 | 6TPE100MVB | 6TPE100MVB |
| Product Name | Tantalum Capacitors | Cap, 100Uf, 6.3V, Tant, Polymer, Case B Rohs Compliant Panasonic | Tantalum Capacitor, 100Uf, 6.3V; Capacitance Panasonic | Capacitors - Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors |
| Applications | Automotive | ||||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes | ||
| Operating Temperature | -55 C (-67 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum |