Panasonic Capacitors - Tantalum - Polymer Capacitors 6TPE100MBB

Description
CAP TANT POLY 100UF 6.3V 1411
Datasheet
Description
CAP TANT POLY 100UF 6.3V 1411
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum - Polymer Capacitors - 6TPE100MBB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
6TPE100MBB
Capacitors - Tantalum - Polymer Capacitors 6TPE100MBB
CAP TANT POLY 100UF 6.3V 1411

CAP TANT POLY 100UF 6.3V 1411

Supplier's Site
Tantalum Capacitor, 100Uf, 6.3V; Capacitance Panasonic - 85AJ8827 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 6.3V; Capacitance Panasonic
85AJ8827
Tantalum Capacitor, 100Uf, 6.3V; Capacitance Panasonic 85AJ8827
TANTALUM CAPACITOR, 100UF, 6.3V; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B2; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 6.3V; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B2; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Uf, 6.3V, Tant, Polymer, Case B Rohs Compliant Panasonic - 62AJ9249 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 6.3V, Tant, Polymer, Case B Rohs Compliant Panasonic
62AJ9249
Cap, 100Uf, 6.3V, Tant, Polymer, Case B Rohs Compliant Panasonic 62AJ9249
CAP, 100UF, 6.3V, TANT, POLYMER, CASE B ROHS COMPLIANT: YES

CAP, 100UF, 6.3V, TANT, POLYMER, CASE B ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitor, 100Uf, 6.3V; Capacitance Panasonic - 85AJ8770 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 6.3V; Capacitance Panasonic
85AJ8770
Tantalum Capacitor, 100Uf, 6.3V; Capacitance Panasonic 85AJ8770
TANTALUM CAPACITOR, 100UF, 6.3V; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B2; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 6.3V; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B2; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 6TPE100MBB 85AJ8827 62AJ9249
Product Name Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitor, 100Uf, 6.3V; Capacitance Panasonic Cap, 100Uf, 6.3V, Tant, Polymer, Case B Rohs Compliant Panasonic
Technology Single-Layer
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 105 C (-67 to 221 F)
Capacitance Range 100 microF 100 microF
WVDC 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402B392K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C273U050BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details