Panasonic Capacitors - Tantalum - Polymer Capacitors 6TPC47M

Description
Win Source Part Number: 1359656-6TPC47M Category: Capacitors - Tantalum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 35 pct. Type: Molded Mfr: Panasonic Electronic Components Series: POSCAP™ TPC Package: Tape & Reel Product Status: Not For New Designs Features: General Purpose Package / Case: 1411 (3528 Metric) Base Product Number: 6TPC Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 55mOhm @ 100kHz Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.047" (1.20mm) ECCN: EAR99 Manufacturer Size Code: B1
Request a Quote Datasheet
Description
Win Source Part Number: 1359656-6TPC47M Category: Capacitors - Tantalum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 35 pct. Type: Molded Mfr: Panasonic Electronic Components Series: POSCAP™ TPC Package: Tape & Reel Product Status: Not For New Designs Features: General Purpose Package / Case: 1411 (3528 Metric) Base Product Number: 6TPC Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 55mOhm @ 100kHz Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.047" (1.20mm) ECCN: EAR99 Manufacturer Size Code: B1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum - Polymer Capacitors - 1359656-6TPC47M - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1359656-6TPC47M
Capacitors - Tantalum - Polymer Capacitors 1359656-6TPC47M
Win Source Part Number: 1359656-6TPC47M Category: Capacitors - Tantalum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 35 pct. Type: Molded Mfr: Panasonic Electronic Components Series: POSCAP™ TPC Package: Tape & Reel Product Status: Not For New Designs Features: General Purpose Package / Case: 1411 (3528 Metric) Base Product Number: 6TPC Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 55mOhm @ 100kHz Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.047" (1.20mm) ECCN: EAR99 Manufacturer Size Code: B1

Win Source Part Number: 1359656-6TPC47M
Category: Capacitors - Tantalum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 35 pct.
Type: Molded
Mfr: Panasonic Electronic Components
Series: POSCAP™ TPC
Package: Tape & Reel
Product Status: Not For New Designs
Features: General Purpose
Package / Case: 1411 (3528 Metric)
Base Product Number: 6TPC
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 55mOhm @ 100kHz
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.047" (1.20mm)
ECCN: EAR99
Manufacturer Size Code: B1

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 6.3V Capacitor
70-6TPC47M
SMD 47uF 6.3V Capacitor 70-6TPC47M
47uF 6.3V Ceramic Capacitor, SMD, 20% Tol, 55mR ESR Product overview: 6TPC47M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPC47M can be used for catalog matching and distributor lookup.

47uF 6.3V Ceramic Capacitor, SMD, 20% Tol, 55mR ESR Product overview: 6TPC47M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-6TPC47M can be used for catalog matching and distributor lookup.

Supplier's Site
Cap, 47Μf, 6.3V, 20%; Capacitance Panasonic - 92Y4195 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 6.3V, 20%; Capacitance Panasonic
92Y4195
Cap, 47Μf, 6.3V, 20%; Capacitance Panasonic 92Y4195
CAP, 47µF, 6.3V, 20%; Capacitance:47µF; Voltage Rating:6.3V; Product Range:POSCAP TPC Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.055ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

CAP, 47µF, 6.3V, 20%; Capacitance:47µF; Voltage Rating:6.3V; Product Range:POSCAP TPC Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.055ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Poscap,tpc Series Rohs Compliant Panasonic - 98W0978 - Newark, An Avnet Company
Chicago, IL, United States
Poscap,tpc Series Rohs Compliant Panasonic
98W0978
Poscap,tpc Series Rohs Compliant Panasonic 98W0978
POSCAP,TPC series RoHS Compliant: Yes

POSCAP,TPC series RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 6TPC47M - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
6TPC47M
Tantalum - Polymer Capacitors 6TPC47M
CAP TANT POLY 47UF 6.3V 1411

CAP TANT POLY 47UF 6.3V 1411

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 6TPC47M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
6TPC47M
Capacitors - Tantalum - Polymer Capacitors 6TPC47M
CAP TANT POLY 47UF 6.3V 1411

CAP TANT POLY 47UF 6.3V 1411

Supplier's Site
CAP TANT POLY 47UF 6.3V 1411 - 590-6TPC47M - Utmel Electronic Limited
Hong Kong, China
CAP TANT POLY 47UF 6.3V 1411
590-6TPC47M
CAP TANT POLY 47UF 6.3V 1411 590-6TPC47M
CAP TANT POLY 47UF 6.3V 1411

CAP TANT POLY 47UF 6.3V 1411

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1359656-6TPC47M 70-6TPC47M 92Y4195 98W0978 6TPC47M 6TPC47M 590-6TPC47M
Product Name Capacitors - Tantalum - Polymer Capacitors SMD 47uF 6.3V Capacitor Cap, 47Μf, 6.3V, 20%; Capacitance Panasonic Poscap,tpc Series Rohs Compliant Panasonic Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors CAP TANT POLY 47UF 6.3V 1411
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 105MPW160K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers